E-Switch, Inc. Rotary Switches KC52A30.001NPS

Description
Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - EG1951-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
EG1951-ND
Rotary Switches EG1951-ND
Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary Switches 1400-KC52A30.001NPS
ROTARY, 350mA, PC Pin

ROTARY, 350mA, PC Pin

Supplier's Site Datasheet
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch - 15N7854 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch
15N7854
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch 15N7854
SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
KC52A30.001NPS
Rotary Switches KC52A30.001NPS
Rotary Switches 12P A, 1-12, Flat PC PIN, No Lock Ring

Rotary Switches 12P A, 1-12, Flat PC PIN, No Lock Ring

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number EG1951-ND 1400-KC52A30.001NPS 15N7854 KC52A30.001NPS
Product Name Rotary Switches Rotary Switches Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.3 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 2383912 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details