E-Switch, Inc. Rotary Switches KC52A30.001NLS

Description
Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - EG1952-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
EG1952-ND
Rotary Switches EG1952-ND
Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount

Rotary Switch 12 Position SP12T 350mA (AC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switches 1400-KC52A30.001NLS
ROTARY, 350mA, Solder

ROTARY, 350mA, Solder

Supplier's Site Datasheet
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch - 15N7852 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch
15N7852
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch 15N7852
SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number EG1952-ND 1400-KC52A30.001NLS 15N7852
Product Name Rotary Switches Rotary Switches Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch
Actuator Type Flush Actuator
Current Rating 0.3 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS63 - Main switches - HHS63-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switch Heads - 2383920 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details