E-Switch, Inc.
Rotary Switches
KC43D0.001NPS
Description
ROTARY, 350mA, PC Pin
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC43D0.001NPS |
|
Product Name
|
Rotary Switches |
|
Terminal Type
|
PC Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
Actuator Type
Keylock
Positions per Pole
3
Terminal Type
Screw Terminals; Screw
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details