E-Switch, Inc. Rotary Switches KC43A30.001NLS

Description
Rotary Switch 3 Position 4P3T 350mA (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position 4P3T 350mA (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - EG1958-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
EG1958-ND
Rotary Switches EG1958-ND
Rotary Switch 3 Position 4P3T 350mA (AC) 125VAC Panel Mount

Rotary Switch 3 Position 4P3T 350mA (AC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switches 1400-KC43A30.001NLS
ROTARY, 350mA, Solder

ROTARY, 350mA, Solder

Supplier's Site Datasheet
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch - 15N7833 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch
15N7833
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch 15N7833
SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number EG1958-ND 1400-KC43A30.001NLS 15N7833
Product Name Rotary Switches Rotary Switches Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch
Actuator Type Flush Actuator
Current Rating 0.3 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 4
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switch Heads - 1881149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details