ROTARY, 350mA, PC Pin
Rotary Switch 4 Position 3P4T 350mA (AC) 125VAC Panel Mount, Through Hole
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 1400-KC34A9.501NPS | KC34A9.501NPS-ND |
| Product Name | Rotary Switches | Rotary Switches |
| Terminal Type | PC Pins | PC Pins |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.3 amps | |
| Angle of Throw | 30 degrees |