Rotary Switch 4 Position 3P4T 350mA (AC) 125VAC Panel Mount
ROTARY, 350mA, Solder
Rotary Switches 4PA,B,C,1,3,5,7,9,11
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | KC34A30.001SLS-ND | 1400-KC34A30.001SLS | KC34A30.001SLS |
| Product Name | Rotary Switches | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.3 amps | ||
| Angle of Throw | 30 degrees | ||
| Number of Decks | 1 |