E-Switch, Inc. Rotary Switches KC33A9.501NPS

Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches 1400-KC33A9.501NPS
ROTARY, 350mA, PC Pin

ROTARY, 350mA, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
KC33A9.501NPS
Rotary Switches KC33A9.501NPS
Rotary Switches 3P A,B,C,1-3,5-7 9-11 Flat PC Pin

Rotary Switches 3P A,B,C,1-3,5-7 9-11 Flat PC Pin

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 1400-KC33A9.501NPS KC33A9.501NPS
Product Name Rotary Switches Rotary Switches
Terminal Type PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWS32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Selector Switches - 2383952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details