E-Switch, Inc. Rotary Switches KC26B10.001NPS

Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches 1400-KC26B10.001NPS
ROTARY, 350mA, PC Pin

ROTARY, 350mA, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
KC26B10.001NPS
Rotary Switches KC26B10.001NPS
Rotary Switches 6P A,C, 1-12 Round PC Pin

Rotary Switches 6P A,C, 1-12 Round PC Pin

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 1400-KC26B10.001NPS KC26B10.001NPS
Product Name Rotary Switches Rotary Switches
Terminal Type PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
22mm Key Selector Switch Operators - 2AK2-11 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
N program - NWSE - Step switch - NWSE8K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 8
Operating Temperature 32 to 167 F (0 to 75 C)
View Details