E-Switch, Inc. Rotary Switches KC26A30.001NLS

Description
ROTARY, 350mA, Solder
Request a Quote Datasheet
Description
ROTARY, 350mA, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches 1400-KC26A30.001NLS
ROTARY, 350mA, Solder

ROTARY, 350mA, Solder

Supplier's Site Datasheet
Rotary Switches - EG1954-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
EG1954-ND
Rotary Switches EG1954-ND
Rotary Switch 6 Position DP6T 350mA (AC) 125VAC Panel Mount

Rotary Switch 6 Position DP6T 350mA (AC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch - 15N7796 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch
15N7796
Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch 15N7796
SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 350mA, 250VAC, SOLDER LUG; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:350mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KC26A30.001NLS EG1954-ND 15N7796
Product Name Rotary Switches Rotary Switches Switch, Rotary, 350Ma, 250Vac, Solder Lug; No. Of Switch Positions E-Switch
Terminal Type Solder Terminals Solder Terminals
Actuator Type Flush Actuator
Current Rating 0.3 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector Switches - 486-4598-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS32S3.V -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Rotary Switches - 697811 - RS Components, Ltd.
Specs
Positions per Pole 3
Features Momentary
View Details