The KC series rotary switch is a 1-pole, 13-position device with a flat actuator, 13.0 mm length, standard non-shorting contact timing, and gold flash over silver contact plating. It has a PC pin termination and is housed in glass-filled nylon. The switch is rated for 350 mA at 125 VAC and 150 mA at 250 VAC, with a typical life of 10,000 cycles, contact resistance of 25 mΩ initial, dielectric strength of 1,500 V rms, and insulation resistance of 100 MΩ min. Operating force is 8.6 N/cm. The bushing is standard panel mount type.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 1400-KC26A13.001SPF |
| Product Name | Rotary Switches |