E-Switch, Inc.
Rotary Switches
KC23A10.01NPS
Description
ROTARY, 350mA, PC Pin
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC23A10.01NPS |
|
Product Name
|
Rotary Switches |
|
Terminal Type
|
PC Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Angle of Throw
45 degrees
Number of Poles
2 poles
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details