E-Switch, Inc.
Rotary Switches
KC18B7.0002NLS
Description
ROTARY, 350mA, Solder
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ROTARY, 350mA, Solder
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC18B7.0002NLS |
|
Product Name
|
Rotary Switches |
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Number of Poles
2 poles
Positions per Pole
3
Terminal Type
Screw Terminals; Screw
View Details