Rotary switch with 15 positions, flat actuator, 7.0 mm length, non-shorting contact, and PC pin termination. Rated for 350 mA at 125 VAC and 150 mA at 250 VAC, with a life expectancy of 10,000 cycles. Contact resistance is 25 mΩ initial, dielectric strength is 1,500 V rms at sea level, and insulation resistance is 100 MΩ minimum. Housing, base, and shaft are made of glass-filled nylon. Contact material is silver-plated copper alloy with gold flash option. Operates with 8.6 N/cm force and 30° indexing.
ROTARY, 350mA, PC Pin
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 1400-KC15A7.001NPS |
| Product Name | Rotary Switches |
| Terminal Type | PC Pins |