E-Switch, Inc.
Rotary Switches
KC14E01NPS
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC14E01NPS |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Construction
Single
Actuator Type
Keylock
Current Rating
10.0 amps
View Details
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
3
View Details