E-Switch, Inc. Rotary Switches KC11A10.001NLF

Description
ROTARY, 350mA, Solder
Request a Quote Datasheet
Description
ROTARY, 350mA, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches 1400-KC11A10.001NLF
ROTARY, 350mA, Solder

ROTARY, 350mA, Solder

Supplier's Site Datasheet
Rotary Switches - KC11A10.001NLF - KC11A10.001NLF - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - KC11A10.001NLF
KC11A10.001NLF
Rotary Switches - KC11A10.001NLF KC11A10.001NLF
Manufacturer: E-Switch Win Source Part Number: 876337-KC11A10.001NL F Series: KC Features: Rotary Switch 2 Position SPST 350mA (AC) 125 VAC Panel Mount Package: Bulk Mounting: Panel Mount Family Name: KC11 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020

Manufacturer: E-Switch
Win Source Part Number: 876337-KC11A10.001NLF
Series: KC
Features: Rotary Switch 2 Position SPST 350mA (AC) 125 VAC Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: KC11
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
KC11A10.001NLF
Rotary Switches KC11A10.001NLF
Rotary Switches ST A, 2 30deg Index Flat Solder Lug

Rotary Switches ST A, 2 30deg Index Flat Solder Lug

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KC11A10.001NLF KC11A10.001NLF KC11A10.001NLF
Product Name Rotary Switches Rotary Switches - KC11A10.001NLF Rotary Switches
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-35-511-131-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers