E-Switch, Inc.
Rotary Switches
KC10A7.001NPF
Description
ROTARY, 350mA, PC Pin
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC10A7.001NPF |
|
Product Name
|
Rotary Switches |
|
Terminal Type
|
PC Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details
Actuator Type
Keylock
AC Voltage Rating
400 volts
View Details