E-Switch, Inc.
Rotary Switches
KC10A13.001NLF
Description
ROTARY, 350mA, Solder
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ROTARY, 350mA, Solder
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KC10A13.001NLF |
|
Product Name
|
Rotary Switches |
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Angle of Throw
11 degrees
Operating Torque
4.96 In-oz (3.5 N-cm)
View Details
Actuator Type
Keylock
AC Voltage Rating
400 volts
View Details