E-Switch, Inc. Navigation Switches JS5208

Description
NAVIGATION
Request a Quote Datasheet
Description
NAVIGATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Navigation Switches - 1400-JS5208 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Navigation Switches
1400-JS5208
Navigation Switches 1400-JS5208
NAVIGATION

NAVIGATION

Supplier's Site
Switches - Navigation Switches, Joystick - JS5208 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Navigation Switches, Joystick
JS5208
Switches - Navigation Switches, Joystick JS5208
Win Source Part Number: 1376036-JS5208 Category: Switches - Navigation Switches, Joystick Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 54 pct. Type: Navigation Switch, 2 - Axis MSL Level: 1 (Unlimited) Mfr: E-Switch Series: JS5208 Package: Bulk Product Status: Active Mounting Type: Surface Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20mA (DC) Switch Function: 4-Way Directional, Center Select Voltage Rating - DC: 15 V Actuator Type: Plunger for Cap Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Electrical Life: 100,000 Cycles Output: Digital (Mechanical Switch) Operating Force: 280/500gf

Win Source Part Number: 1376036-JS5208
Category: Switches - Navigation Switches, Joystick
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 54 pct.
Type: Navigation Switch, 2 - Axis
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: JS5208
Package: Bulk
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20mA (DC)
Switch Function: 4-Way Directional, Center Select
Voltage Rating - DC: 15 V
Actuator Type: Plunger for Cap
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Electrical Life: 100,000 Cycles
Output: Digital (Mechanical Switch)
Operating Force: 280/500gf

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Industrial Joysticks Industrial Joysticks
Product Number 1400-JS5208 JS5208
Product Name Navigation Switches Switches - Navigation Switches, Joystick
Electrical Output Other; Digital (Mechanical Switch)
Unlock Full Specs
to access all available technical data

Similar Products

Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-S-42-2ST8-1 -  - Schmersal Inc.
Specs
Connector 2 x Connector plug M12, 8-pole, A-coding
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
K310 Platform Control System -  - Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Handle Options Trigger or Pushbutton Handle
Number of Axes 2-Axis Control
View Details
JHL Joystick with G3-D Grip - HJLG3-D - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details
Joysticks - 8427172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Dual axis potentiometric
View Details