PUSHBUTTON, 1A, SPDT, On-(On), PC Pin
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches High Actuation Foot Switch 10mm dia Actuator, 11.5mm Bushing, 1A 9VDC, Single Pole, 1000gf, Momentary, PCB
SWITCH PUSHBUTTON SPDT 1A 9V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-FS5700SPMT2B2M2QE | EG5496-ND | FS5700SPMT2B2M2QE | FS5700SPMT2B2M2QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |