E-Switch, Inc. Pushbutton Switches FS5700DPMT2B2M2QE

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5500-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5500-ND
Pushbutton Switches EG5500-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches 1400-FS5700DPMT2B2M2QE
PUSHBUTTON, 1A, DPDT, On-(On), PC Pin

PUSHBUTTON, 1A, DPDT, On-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
FS5700DPMT2B2M2QE
Pushbutton Switches FS5700DPMT2B2M2QE
Pushbutton Switches High Actuation Foot Switch 10mm dia Actuator, 11.5mm Bushing, 1A 9VDC, Double Pole, 2500gf, Momentary, PCB

Pushbutton Switches High Actuation Foot Switch 10mm dia Actuator, 11.5mm Bushing, 1A 9VDC, Double Pole, 2500gf, Momentary, PCB

Buy Now Datasheet
Switches - Pushbutton Switches FS5700DPMT2B2M2QE
SWITCH PUSHBUTTON DPDT 1A 9V

SWITCH PUSHBUTTON DPDT 1A 9V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5500-ND 1400-FS5700DPMT2B2M2QE FS5700DPMT2B2M2QE FS5700DPMT2B2M2QE
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Pushbutton Switches - 1241.2434.1-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details