PUSHBUTTON, 1A, DPDT, On-On, Solder
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches High Actuation Foot Switch with Hardware 10mm dia Actuator, 11.5mm Bushing, 1A 9VDC, Double Pole, 1600gf, Alternate Action / Maintained, Solder Lug
SWITCH PUSHBUTTON DPDT 1A 9V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-FS5700DPLT2B2M1QEH | EG5497-ND | FS5700DPLT2B2M1QEH | FS5700DPLT2B2M1QEH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |