Pushbutton Switch 3PDT Standard Panel Mount, Rear
PUSHBUTTON, 1A, 3PDT, On-On, PC Pin
SWITCH PUSHBUTTON 3PDT 1A 9V
Pushbutton Switches High Actuation Foot Switch 10mm dia Actuator, 11.5mm Bushing, 1A 9VDC, 3 Pole, 3000gf, Alternate Action / Maintained, PCB
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5492-ND | 1400-FS57003PLT2B2M2QE | FS57003PLT2B2M2QE | FS57003PLT2B2M2QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | 3PDT | 3PDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |