SLIDE, 300mA, DPDT, On-On, Gull Wing, LED, Red/Green
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switches .3A 6VDC RedGrn LED 200gf DPDT SMT
SWITCH SLIDE DPDT 300MA 6V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EGL2290RG | EG5404CT-ND | EGL2290RG | EGL2290RG |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Gull Wing | Surface Mount Technology; Gull Wing | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |