SLIDE, 300mA, DPDT, On-On, Gull Wing, LED, Red
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
SWITCH SLIDE DPDT 300MA 6V
Slide Switches .3A 6VDC Red LED 200gf DPDT SMT
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EGL2290R | EG5399DKR-ND | EGL2290R | EGL2290R |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Gull Wing | Surface Mount Technology; Gull Wing | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |