Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
Slide Switch DPDT Surface Mount
SLIDE, 300mA, DPDT, On-On, Gull Wing, LED, Green
SWITCH SLIDE DPDT 300MA 6V
Slide Switches .3A 6VDC Green LED 200gf DPDT SMT
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG5400DKR-ND | 1400-EGL2290G | EGL2290G | EGL2290G |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Surface Mount Technology; Gull Wing | Gull Wing | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |