SLIDE, 300mA / 500mA, SPDT, On-On
SLIDE,300MA / 500MA,24VDC / 12VD
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 1400-EGJ1210AAG2R | 141-EGJ1210AAG2R-ND |
| Product Name | Slide Switches | Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Current Rating | 0.3000 to 0.5000 amps | 0.3000 amps |
| Terminal Type | Gull Wing | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |