SLIDE, 200mA, 4P3T, On-On-On, PC Pin
Slide Switch 4P3T Through Hole, Right Angle
SWITCH SLIDE 4P3T 200MA 30V
SWITCH SLIDE 4P3T 200MA 30V
Slide Switches 4P3T PC MNT SLIDE
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG4319A | EG4319A-ND | EG4319A | EG4319A | EG4319A |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) |