Slide Switch 4PDT Through Hole, Right Angle
SLIDE, 200mA, 4PDT, On-On, PC Pin
SWITCH, SLIDE, 4PDT, PCB; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:-; Contact Voltage DC Max:-; Orientation:Right Angle RoHS Compliant: Yes
SWITCH SLIDE 4PDT 200MA 30V
SWITCH SLIDE 4PDT 200MA 30V
Slide Switches 4P2T SIDE OP PC MNT
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1949-ND | 1400-EG4208A | 15N7385 | EG4208A | EG4208A | EG4208A |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, 4Pdt, Pcb; Contact Configuration E-Switch | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | PC Pin | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT |