Slide Switch DP3T Through Hole, Right Angle
SLIDE, 200mA, DP3T, On-On-On, PC Pin
Manufacturer: E-Switch
Win Source Part Number: 1040493-EG2310A
Packaging: Bulk
Termination Style: PC Pin
Contact Finish: Silver
Current Rating: 200mA (DC)
Voltage Rating - DC: 30V
Mounting: Through Hole, Right Angle
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 4.00mm
Switch Travel: 2.00mm
Operating Force: 250/350gf
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Slide Switches DP3T PCB RT ANGLE
SWITCH SLIDE DP3T 200MA 30V
SLIDE SWITCH, DP3T, 0.2A, 30VDC, TH; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1947-ND | 1400-EG2310A | 1040493-EG2310A | EG2310A | EG2310A | 15N7368 |
| Product Name | Slide Switches | Slide Switches | Slide Switches - EG2310A | Slide Switches | Switches - Slide Switches | Slide Switch, Dp3T, 0.2A, 30Vdc, Th; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; Three Position (Center-OFF) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | DP3T | DP3T | DP3T |