Slide Switch DP3T Through Hole, Right Angle
SLIDE, 200mA, DP3T, On-On-On, PC Pin
SWITCH, SLIDE, DP3T, 200mA, 30V, PCB; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE DP3T 200MA 30V
SWITCH SLIDE DP3T 200MA 30V
Slide Switches DP3T PCB RT ANGLE
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1946-ND | 1400-EG2310 | 15N7367 | EG2310 | EG2310 | EG2310 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Dp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | PC Pin | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; Three Position (Center-OFF) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | DP3T | DP3T | DP3T | DP3T |