Slide Switch DP3T Through Hole
SLIDE, 200mA, DP3T, On-On-On, PC Pin
Slide Switches DP3T .157" STEM
SWITCH SLIDE DP3T 200MA 30V
SWITCH, SLIDE, DP3T, 200mA, 30V, PCB; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1920-ND | 1400-EG2305 | EG2305 | EG2305 | 15N7363 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; Three Position (Center-OFF) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | DP3T | DP3T | DP3T |