E-Switch, Inc. Slide Switches EG2301B

Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet
Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - EG2301B-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG2301B-ND
Slide Switches EG2301B-ND
Slide Switch DP3T Through Hole

Slide Switch DP3T Through Hole

Buy Now Datasheet
Slide Switches - 1400-EG2301B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
1400-EG2301B
Slide Switches 1400-EG2301B
SLIDE, 200mA, DP3T, On-On-On, PC Pin

SLIDE, 200mA, DP3T, On-On-On, PC Pin

Supplier's Site Datasheet
Slide Switch, Dp3T, 0.2A, 30Vdc, Th; Contact Configuration E-Switch - 15N7360 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dp3T, 0.2A, 30Vdc, Th; Contact Configuration E-Switch
15N7360
Slide Switch, Dp3T, 0.2A, 30Vdc, Th; Contact Configuration E-Switch 15N7360
SLIDE SWITCH, DP3T, 0.2A, 30VDC, TH; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, DP3T, 0.2A, 30VDC, TH; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches - EG2301B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
EG2301B
Switches - Slide Switches EG2301B
SWITCH SLIDE DP3T 200MA 30V

SWITCH SLIDE DP3T 200MA 30V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
EG2301B
Slide Switches EG2301B
Slide Switches PC Mount Slide Switch

Slide Switches PC Mount Slide Switch

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EG2301B-ND 1400-EG2301B 15N7360 EG2301B EG2301B
Product Name Slide Switches Slide Switches Slide Switch, Dp3T, 0.2A, 30Vdc, Th; Contact Configuration E-Switch Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; Three Position (Center-OFF) ON / ON (Low / High)
Pole & Throw Specifications DP3T DP3T DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 8633557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Tab
Pole & Throw Specifications Single Pole, Single Throw (SPST); Spst-2nc
View Details
Slide Switches - 4-1825010-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Subminiature Slide - AS12AB - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers