SLIDE, 200mA, DP3T, On-On-On, PC Pin
Slide Switch DP3T Through Hole
SWITCH SLIDE DP3T 200MA 30V
SWITCH, SLIDE, DP3T, 200mA, 30V, PCB; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG2301A | EG1944-ND | EG2301A | 15N7359 | EG2301A |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | DP3T | DP3T | DP3T | ||
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |