E-Switch, Inc. Slide Switches EG2301

Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet
Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - EG1910-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG1910-ND
Slide Switches EG1910-ND
Slide Switch DP3T Through Hole

Slide Switch DP3T Through Hole

Buy Now Datasheet
Slide Switches - 1400-EG2301 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
1400-EG2301
Slide Switches 1400-EG2301
SLIDE, 200mA, DP3T, On-On-On, PC Pin

SLIDE, 200mA, DP3T, On-On-On, PC Pin

Supplier's Site Datasheet
Switches - Slide Switches - 1376311-EG2301 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376311-EG2301
Switches - Slide Switches 1376311-EG2301
Win Source Part Number: 1376311-EG2301 Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: EG Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (DC) Contact Finish: Silver Contact Material: Copper Alloy Circuit: DP3T Switch Function: On-On-On Voltage Rating - DC: 30 V Actuator Type: Standard Termination Style: PC Pin Operating Force: 200/300gf Switch Travel: 2.00mm Actuator Length: 3.00mm Contact Timing: Not Specified

Win Source Part Number: 1376311-EG2301
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: EG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DP3T
Switch Function: On-On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Operating Force: 200/300gf
Switch Travel: 2.00mm
Actuator Length: 3.00mm
Contact Timing: Not Specified

Buy Now Datasheet
Switch, Slide, Dp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch - 15N7358 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch
15N7358
Switch, Slide, Dp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch 15N7358
SWITCH, SLIDE, DP3T, 200mA, 30V, PCB; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SLIDE, DP3T, 200mA, 30V, PCB; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
EG2301
Slide Switches EG2301
Slide Switches DP3T PC MNT SLIDE

Slide Switches DP3T PC MNT SLIDE

Buy Now Datasheet
Switches - Slide Switches - EG2301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
EG2301
Switches - Slide Switches EG2301
SWITCH SLIDE DP3T 200MA 30V

SWITCH SLIDE DP3T 200MA 30V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EG1910-ND 1400-EG2301 1376311-EG2301 15N7358 EG2301 EG2301
Product Name Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Dp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; Three Position (Center-OFF) ON / ON (Low / High)
Pole & Throw Specifications DP3T DP3T DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details