The Win Source Electronics part number 1032203-EG2208A is a slide switch categorized under the EG series. It features a double-pole double-throw (DPDT) circuit configuration and operates with an on-on switch function. The switch is designed for through-hole mounting at a right angle and has a standard actuator type with a length of 6.00 mm and a travel distance of 2.00 mm. It has a voltage rating of 30 V DC and a current rating of 200 mA. The operating force required to toggle the switch is 200 gf, making it suitable for various applications. The switch operates within a temperature range of -20°C to 70°C. The contact material is copper alloy with a silver finish, ensuring good conductivity. This product is packaged in bulk with a standard package quantity of 800 units. It is classified as REACH unaffected and has an MSL level of 1, indicating it can be stored indefinitely under normal conditions.
SLIDE, 200mA, DPDT, On-On, PC Pin
Win Source Part Number: 1032203-EG2208A
Category: Switches>Slide Switches
Series: EG
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating - DC: 30 V
Standard Package: 800
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 6.00mm
Switch Travel: 2.00mm
Operating Force: 200gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): EG2201A; EG2211; EG2207; MSS225R; GPI-154-3013; GPI-152-3013;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: E-Switch
Other Names: EG1942,P040111
Slide Switch DPDT Through Hole, Right Angle
SWITCH, SLIDE, DPDT, 200mA, 30V, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE DPDT 200MA 30V
Slide Switches DPDT R/A SLIDE
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG2208A | 1032203-EG2208A | EG1942-ND | 15N7340 | EG2208A | EG2208A |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Dpdt, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |