Slide Switch DPDT Through Hole
SLIDE, 200mA, DPDT, On-On, PC Pin
SWITCH, SLIDE, DPDT, 200mA, 30V, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
Slide Switches DPDT ON-ON 0.2A @ 30VDC
SWITCH SLIDE DPDT 200MA 30V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1940-ND | 1400-EG2207 | 15N7338 | EG2207 | EG2207 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |