Slide Switch DPDT Through Hole
SLIDE, 300mA, DPDT, On-On, PC Pin
SWITCH SLIDE DPDT 300MA 30V
Slide Switches DPDT PC MNT SLIDE
SWITCH, SLIDE, DPDT, 300mA, 30V, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1904-ND | 1400-EG2201 | EG2201 | EG2201 | 15N7328 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Dpdt, 300Ma, 30V, Pcb; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |