SLIDE, 25mA, SP3T, On-On-On, Gull Wing
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
Slide Switches Subminiature Slide Switch SMT 25mA 24VDC SP3T
SLIDE SWITCH, SP3T, 0.025A, 24V, SMD; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Surface Mount; Product Range:EG1315 Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes
SWITCH SLIDE SP3T 25MA 24V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1315AA | EG5719DKR-ND | EG1315AA | 70AC7590 | EG1315AA |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Sp3T, 0.025A, 24V, Smd; Contact Configuration E-Switch | Switches - Slide Switches |
| Terminal Type | Gull Wing | Gull Wing | Surface Mount Technology | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | |
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) |