SLIDE, 200mA, SP3T, On-On-On, PC Pin
Slide Switch SP3T Through Hole, Right Angle
SWITCH, SLIDE, SP3T, 200mA, 30V, PCB; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE SP3T 200MA 30V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1313 | EG2485-ND | 15N7327 | EG1313 | EG1313 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Sp3T, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |