SLIDE, 300mA, SPDT, On-On, PC Pin
Slide Switch SPDT Through Hole, Right Angle
SWITCH, SLIDE, SPDT, 300mA, 6V, PCB; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes
SWITCH SLIDE SPDT 300MA 6V
Slide Switches SIDE OP PC MNT SLIDE
| New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1270 | EG1270 | EG1847-ND | 15N7321 | EG1270 | EG1270 |
| Product Name | Slide Switches | P040045 | Slide Switches | Switch, Slide, Spdt, 300Ma, 6V, Pcb; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |