E-Switch, Inc. Slide Switches EG1249

Description
SLIDE, 100mA, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 100mA, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1400-EG1249 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
1400-EG1249
Slide Switches 1400-EG1249
SLIDE, 100mA, SPDT, On-On, PC Pin

SLIDE, 100mA, SPDT, On-On, PC Pin

Supplier's Site
Slide Switches - EG1249-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG1249-ND
Slide Switches EG1249-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1201014-EG1249
Switches - Slide Switches 1201014-EG1249
Win Source Part Number: 1201014-EG1249 Category: Switches>Slide Switches Series: EG Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Voltage Rating - DC: 12 V Standard Package: 800 Circuit: SPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 6.00mm Switch Travel: 2.00mm Operating Force: 250gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: E-Switch Other Names: P040044,Q515299A

Win Source Part Number: 1201014-EG1249
Category: Switches>Slide Switches
Series: EG
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating - DC: 12 V
Standard Package: 800
Circuit: SPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 6.00mm
Switch Travel: 2.00mm
Operating Force: 250gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: E-Switch
Other Names: P040044,Q515299A

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
EG1249
Slide Switches EG1249
Slide Switches SPDT 6MM LEVER

Slide Switches SPDT 6MM LEVER

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration E-Switch - 15N7306 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration E-Switch
15N7306
Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration E-Switch 15N7306
SLIDE SWITCH, SPDT, 0.1A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:EG Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches - EG1249 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
EG1249
Switches - Slide Switches EG1249
SWITCH SLIDE SPDT 100MA 12V

SWITCH SLIDE SPDT 100MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-EG1249 EG1249-ND 1201014-EG1249 EG1249 15N7306 EG1249
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration E-Switch Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1629-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 7347319P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details