SLIDE, 200mA, SPDT, On-On, PC Pin
Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 200MA 30V
SWITCH SLIDE SPDT 200MA 30V
Slide Switches EG Series SLIDE Switch
| New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1247 | EG1247-ND | EG1247 | EG1247 | EG1247 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |