Win Source Part Number: 1376220-EG1224
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: EG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 15 V
Actuator Type: Standard
Termination Style: PC Pin
Operating Force: 250gf
Switch Travel: 4.00mm
Actuator Length: 8.50mm
Contact Timing: Non-Shorting (BBM)
Slide Switch SPDT Through Hole, Right Angle
SLIDE, 500mA, SPDT, On-On, PC Pin
Side insertion 500mA SPDT 15V Plugin Slide Switches ROHS
SWITCH SLIDE SPDT 500MA 15V
Slide Switches SLIDE SW 15V 0.5A
SWITCH, SLIDE, SPDT, 500mA, 15V, PCB; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:15V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376220-EG1224 | EG2585-ND | 1400-EG1224 | EG1224 | EG1224 | EG1224 | 15N7303 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Key/Switch >> Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Spdt, 500Ma, 15V, Pcb; Contact Configuration E-Switch |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |