Slide Switch SPDT Through Hole, Right Angle
SLIDE, 200mA, SPDT, On-On, PC Pin
SWITCH, SLIDE, SPDT, 200mA, 30V, PCB; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
Slide Switches RA PCB MNT SLIDE SW.
SWITCH SLIDE SPDT 200MA 30V
SWITCH SLIDE SPDT 200MA 30V
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1917-ND | EG1206A | 1400-EG1206A | 15N7299 | EG1206A | EG1206A | EG1206A |
| Product Name | Slide Switches | P040021 | Slide Switches | Switch, Slide, Spdt, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | PC Pin | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | SPDT |