Slide Switch SPDT Panel Mount
SLIDE, 200mA, SPDT, On-On, Solder
SWITCH SLIDE SPDT 200MA 30V
Slide Switches SLDR MNT SLIDE SPDT
SWITCH, SLIDE, SPDT, 200mA, 30V, PANEL; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1901-ND | 1400-EG1201 | EG1201 | EG1201 | 15N7294 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Spdt, 200Ma, 30V, Panel; Contact Configuration E-Switch |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Panel Mount | |
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |