E-SWITCH, INC.
D16OAR11AREDTRFLATLENS -- SWITCHES - PUSHBUTTON SWITCHES
E-Switch, Inc.
Switches - Pushbutton Switches
D16OAR11AREDTRFLATLENS
Description
SWITCH PB SPDT 8A 125V
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH PB SPDT 8A 125V
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
D16OAR11AREDTRFLATLENS |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); SPDT
|
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Switch Function
Maintained Contact
Max Current Rating
1 amps
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details