SWITCH PUSH SPST-NO 3A 120V
Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPST/SPDT
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 800SP9B7M7QEC1BLK | 800SP9B7M7QEC1BLK |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Max Current Rating | 3 amps |