PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
Pushbutton Switches .4A @ 20V (AC/DC) Off-(On) SPDT
SWITCH PUSH SPST-NO 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP9B7M2REC1BLK | 800SP9B7M2REC1BLK | 800SP9B7M2REC1BLK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 0.4000 amps |