PUSHBUTTON, 3A, SPST, Off-(On), PC Pin
Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPDT
SWITCH PUSH SPST-NO 3A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP9B6M2QE | 800SP9B6M2QE | 800SP9B6M2QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps |