E-Switch, Inc. Pushbutton Switches 800SP9B5M2QEH-FLUSHACTUATOR

Description
PUSHBUTTON
Request a Quote
Description
PUSHBUTTON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 800 series is a sub-miniature pushbutton switch family with SPST and SPDT configurations, designed for panel or printed circuit board mounting. The SP9 model features a momentary contact action, rated at 3 A at 120 VAC or 1 A at 250 VAC with silver-plated copper alloy contacts, and operates from -40°C. The M2 termination variant provides PCB mounting. The series includes epoxy-sealed options and offers flush actuator styles.

Datasheet Summary
Powered by GS/AI

The 800 series is a sub-miniature pushbutton switch family with SPST and SPDT configurations, designed for panel or printed circuit board mounting. The SP9 model features a momentary contact action, rated at 3 A at 120 VAC or 1 A at 250 VAC with silver-plated copper alloy contacts, and operates from -40°C. The M2 termination variant provides PCB mounting. The series includes epoxy-sealed options and offers flush actuator styles.

Suppliers

Company
Product
Description
Supplier Links
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches
Product Number 1400-800SP9B5M2QEH-FLUSHACTUATOR
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1499-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-101-4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details